The APS11000LLHALT-0PL is a planar Hall-effect switch designed for automotive applications, operating from 3.3 to 24 V with junction temperature range from -40°C to 165°C. It features an active low open-drain output, omnipolar magnetic sensing, and includes reverse-battery and overvoltage protection for direct battery connection. The device is packaged in a 3-pin SOT23W surface-mount format (suffix LH) and is AEC-Q100 qualified with ASIL A compliance (pending confirmation) per ISO 26262. Total magnetic switch point is 95 G operate and 70 G release (typical).
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11000LLHALT-0PL | 620-APS11000LLHALT-0PLTR-ND |
| Product Name | Vertical And Planar Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |