Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) ALS31300EEJASR-2000

Description
Win Source Part Number: 1348663-ALS31300EEJA SR-2000 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 6,000 Technology: Hall Effect Output Type: I2C Current - Supply (Max): 6.7mA Axis: X, Y, Z Resolution: 12 b Voltage - Supply: 2.65V ~ 3.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: ALS313
Request a Quote Datasheet
Description
Win Source Part Number: 1348663-ALS31300EEJA SR-2000 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 6,000 Technology: Hall Effect Output Type: I2C Current - Supply (Max): 6.7mA Axis: X, Y, Z Resolution: 12 b Voltage - Supply: 2.65V ~ 3.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: ALS313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1348663-ALS31300EEJASR-2000 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1348663-ALS31300EEJASR-2000
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1348663-ALS31300EEJASR-2000
Win Source Part Number: 1348663-ALS31300EEJA SR-2000 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 6,000 Technology: Hall Effect Output Type: I2C Current - Supply (Max): 6.7mA Axis: X, Y, Z Resolution: 12 b Voltage - Supply: 2.65V ~ 3.5V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: ALS313

Win Source Part Number: 1348663-ALS31300EEJASR-2000
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 6,000
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 6.7mA
Axis: X, Y, Z
Resolution: 12 b
Voltage - Supply: 2.65V ~ 3.5V
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: ALS313

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - ALS31300EEJASR-2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
ALS31300EEJASR-2000
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) ALS31300EEJASR-2000
SENSOR HALL EFFECT I2C

SENSOR HALL EFFECT I2C

Supplier's Site
Linear, Compass (ICs) - ALS31300EEJASR-2000 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
ALS31300EEJASR-2000
Linear, Compass (ICs) ALS31300EEJASR-2000
SENSOR HALL EFFECT I2C

SENSOR HALL EFFECT I2C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1348663-ALS31300EEJASR-2000 ALS31300EEJASR-2000 ALS31300EEJASR-2000
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-23W
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0 - TLE493D-P3B6 A0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details