The ALS31001LUAATN is a linear Hall-effect sensor IC with analog output, designed for high-accuracy displacement and angular position sensing in automotive and industrial applications. It operates from a 3.3 V supply and provides a sensitivity of 1.8 mV/G with a quiescent voltage output of 2.4 V at 25°C. The device is housed in a 3-pin ultramini SIP package measuring 1.5 mm × 4 mm × 3 mm and supports an ambient operating temperature range of -40°C to 150°C. Features include undervoltage lockout, output voltage clamps for short-circuit diagnostics, and a proprietary chopping scheme that minimizes thermal drift. The IC has a bandwidth of 20 kHz and an output noise level of 4.9 mV peak-to-peak under specified conditions.
The ALS31001 provides high-accuracy linear Hall-effect sensing in a miniature through-hole package. It features temperature stability, high bandwidth, and low-noise analog output.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | ALS31001LUAATN |
| Product Name | Linear Hall-Effect Sensor IC With Analog Output, In Ultramini Through-Hole Package |
| Sensor Type | Magnetic |