The Allegro MicroSystems ALS31000LLHALX is a unidirectional linear Hall-effect sensor IC designed for applications requiring high accuracy and compact size. It operates on a 5 V supply and features a quiescent voltage output of approximately 0.7 V with a sensitivity of 2.4 mV/G. The device is optimized for performance across a wide temperature range of -40°C to 150°C, making it suitable for both automotive and industrial applications. The sensor incorporates a high-speed chopping scheme to minimize drift and enhance accuracy, along with built-in short-circuit diagnostic capabilities and undervoltage lockout (UVLO) protection. Packaged in a miniature 3-pin SOT-23W surface-mount configuration, the ALS31000 is lead-free and designed for easy integration into various electronic systems.
The ALS31000/A31004 linear Hall-effect sensors provide accurate and stable analog output for a variety of applications. These unidirectional devices offer a miniature package, temperature stability, and diagnostic capabilities.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Win Source Part Number: 1347212-ALS31000LLHA
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 30,000
Technology: Hall Effect
Axis: Single
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: ALS310
SENSOR HALL EFFECT SOT23W
SENSOR HALL EFFECT SOT23W
| Allegro MicroSystems Inc. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | ALS31000LLHALX | 1347212-ALS31000LLHALX | ALS31000LLHALX | ALS31000LLHALX |
| Product Name | Unidirectional Factory-Programmed Linear | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |