The AAS33051LLPBTR-DD is a dual-die, 24-pin eTSSOP precision angle sensor IC for contactless 0° to 360° angular position measurement, designed for automotive applications. It supports SPI, PWM, and UVW/ABI outputs with on-chip 32-segment linearization to correct for magnet misalignment and imperfect magnetization. The device operates from a 3.7 V to 18 V supply with an ambient temperature range of -40°C to 150°C and is qualified as an ASIL D safety element out-of-context (SEooC) per ISO 26262 when used as specified in the safety manual. It includes on-chip EEPROM with ECC, logic built-in self-test, and watchdogs for diagnostic coverage. The stacked dual-die construction improves channel-to-channel matching for redundant systems.
The AAS33051 provides precise angle measurements with on-chip linearization, enhanced diagnostics, and multiple output formats (SPI, PWM, UVW/ABI) for demanding automotive applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | AAS33051LLPBTR-DD |
| Product Name | Precision Angle Sensor IC with Incremental and Motor Commutation Outputs |
| Sensor Type | Magnetic |