Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors A8660KESTR-J

Description
Switching Controller, Current-mode, 2500kHz Switching Freq-Max
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 2500kHz Switching Freq-Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A8660KESTR-J - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 2500kHz Switching Freq-Max

Switching Controller, Current-mode, 2500kHz Switching Freq-Max

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1347387-A8660KESTR-J
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1347387-A8660KESTR-J
Win Source Part Number: 1347387-A8660KESTR-J Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Consumer, Industrial Standard Package: 1,500 Voltage - Input: 3V ~ 45V Current - Supply: 2.5 mA Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A8660

Win Source Part Number: 1347387-A8660KESTR-J
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Consumer, Industrial
Standard Package: 1,500
Voltage - Input: 3V ~ 45V
Current - Supply: 2.5 mA
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A8660

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - A8660KESTR-J - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
A8660KESTR-J
PMIC - Power Supply Controllers, Monitors A8660KESTR-J
SYNCHRONOUS BUCK CONTROLLER

SYNCHRONOUS BUCK CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number A8660KESTR-J 1347387-A8660KESTR-J A8660KESTR-J
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface - Interface - Controllers - AN983B-BG - 199069-AN983B-BG - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details