Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 110313-A8438EEJTR-T
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN/MLP (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Photoflash Capacitor Charger PMIC 10-TDFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 110313-A8438EEJTR-T | A8438EEJTR-T |
| Product Name | PMIC - PMIC - Power Management - Specialized - A8438EEJTR-T | Power Management - Specialized |
| Output Options | Inverting |