Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 118900-A8286SETTR-T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Manufacturer Device Package: 28-QFN/MLP (5x5)
Applications: Converter, Analog and Digital Satellite Receivers
Voltage - Output: 12.7 V ~ 20.4 V
Voltage - Input: 8 V ~ 16 V
Number of Outputs: 2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 118900-A8286SETTR-T |
| Product Name | Integrated Circuits(ICs) |