Allegro MicroSystems Inc. IC PWR DRIVER N-CHAN 1:8 20SOIC A6B595KLWTR

Description
IC PWR DRIVER N-CHAN 1:8 20SOIC
Description
IC PWR DRIVER N-CHAN 1:8 20SOIC

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER N-CHAN 1:8 20SOIC - 26-A6B595KLWTR - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER N-CHAN 1:8 20SOIC
26-A6B595KLWTR
IC PWR DRIVER N-CHAN 1:8 20SOIC 26-A6B595KLWTR
IC PWR DRIVER N-CHAN 1:8 20SOIC

IC PWR DRIVER N-CHAN 1:8 20SOIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 26-A6B595KLWTR
Product Name IC PWR DRIVER N-CHAN 1:8 20SOIC
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2 - TLE6368G2 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24295RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details