Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B259KLW A6B259KLW

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 142079-A6B259KLW Packaging: Tube/Rail Output Type: N-Channel Input Type: Inverting, Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 142079-A6B259KLW Packaging: Tube/Rail Output Type: N-Channel Input Type: Inverting, Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B259KLW
A6B259KLW
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B259KLW A6B259KLW
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 142079-A6B259KLW Packaging: Tube/Rail Output Type: N-Channel Input Type: Inverting, Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 50V (Max) Rds On (Typ): 5.5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 142079-A6B259KLW
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Inverting, Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 150mA
Voltage - Load: 50V (Max)
Rds On (Typ): 5.5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6B259KLW - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6B259KLW
PMIC - Power Distribution Switches, Load Drivers A6B259KLW
IC PWR DRIVER N-CHAN 3:8 20SOIC

IC PWR DRIVER N-CHAN 3:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6B259KLW A6B259KLW
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6B259KLW PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details