Allegro MicroSystems Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers A6833SEP-T

Description
Win Source Part Number: 1000021-A6833SEP-T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 125mA Output Configuration: Low Side Voltage - Load: 30V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6833 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1000021-A6833SEP-T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 125mA Output Configuration: Low Side Voltage - Load: 30V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6833 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1000021-A6833SEP-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1000021-A6833SEP-T
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1000021-A6833SEP-T
Win Source Part Number: 1000021-A6833SEP-T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Number of Outputs: 32 Current - Output (Max): 125mA Output Configuration: Low Side Voltage - Load: 30V (Max) Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A6833 Product Status: Obsolete

Win Source Part Number: 1000021-A6833SEP-T
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Number of Outputs: 32
Current - Output (Max): 125mA
Output Configuration: Low Side
Voltage - Load: 30V (Max)
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A6833
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1000021-A6833SEP-T
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details