Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6832EEPTR-T A6832EEPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134767-A6832EEPTR-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 40V (Maximum) Family Name: A6832 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 125mA Alternative Parts (Cross-Reference): A6832EEP-T; Introduction Date: May 18, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134767-A6832EEPTR-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 40V (Maximum) Family Name: A6832 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 125mA Alternative Parts (Cross-Reference): A6832EEP-T; Introduction Date: May 18, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6832EEPTR-T
A6832EEPTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6832EEPTR-T A6832EEPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134767-A6832EEPTR-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 32 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 40V (Maximum) Family Name: A6832 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Current - Output (Maximum): 125mA Alternative Parts (Cross-Reference): A6832EEP-T; Introduction Date: May 18, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134767-A6832EEPTR-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC (J-Lead)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 32
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 40V (Maximum)
Family Name: A6832
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Current - Output (Maximum): 125mA
Alternative Parts (Cross-Reference): A6832EEP-T;
Introduction Date: May 18, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6832EEPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6832EEPTR-T
PMIC - Power Distribution Switches, Load Drivers A6832EEPTR-T
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6832EEPTR-T A6832EEPTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6832EEPTR-T PMIC - Power Distribution Switches, Load Drivers
Voltage 40V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details