Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818KEPTR A6818KEPTR

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909062-A6818KEPTR Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6818 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909062-A6818KEPTR Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6818 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818KEPTR
A6818KEPTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818KEPTR A6818KEPTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909062-A6818KEPTR Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6818 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909062-A6818KEPTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: A6818
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6818KEPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6818KEPTR
PMIC - Power Distribution Switches, Load Drivers A6818KEPTR
IC PWR DRVR BIPOLAR 1:32 44PLCC

IC PWR DRVR BIPOLAR 1:32 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6818KEPTR A6818KEPTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6818KEPTR PMIC - Power Distribution Switches, Load Drivers
Current 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 8399787 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details