Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEPTR-T A6812EEPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909060-A6812EEPTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6812 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909060-A6812EEPTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6812 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEPTR-T
A6812EEPTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEPTR-T A6812EEPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909060-A6812EEPTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: A6812 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909060-A6812EEPTR-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: A6812
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6812EEPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6812EEPTR-T
PMIC - Power Distribution Switches, Load Drivers A6812EEPTR-T
IC PWR DRVR BIPOLAR 1:20 28PLCC

IC PWR DRVR BIPOLAR 1:20 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6812EEPTR-T A6812EEPTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEPTR-T PMIC - Power Distribution Switches, Load Drivers
Current 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details