Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEP A6812EEP

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766814-A6812EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 20 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6812 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): HV5812PJM904; HV5812PJ-M911; HV5812PJ-G; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766814-A6812EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 20 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6812 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): HV5812PJM904; HV5812PJ-M911; HV5812PJ-G; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEP
A6812EEP
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEP A6812EEP
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766814-A6812EEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 20 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 60V (Maximum) Family Name: A6812 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Current - Output (Maximum): 40mA Alternative Parts (Cross-Reference): HV5812PJM904; HV5812PJ-M911; HV5812PJ-G; Introduction Date: May 20, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766814-A6812EEP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 20
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 60V (Maximum)
Family Name: A6812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Current - Output (Maximum): 40mA
Alternative Parts (Cross-Reference): HV5812PJM904; HV5812PJ-M911; HV5812PJ-G;
Introduction Date: May 20, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6812EEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6812EEP
PMIC - Power Distribution Switches, Load Drivers A6812EEP
IC PWR DRVR BIPOLAR 1:20 28PLCC

IC PWR DRVR BIPOLAR 1:20 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6812EEP A6812EEP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6812EEP PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details