Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - A6131M A6131M

Description
Manufacturer: Sanken Win Source Part Number: 053728-A6131M Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 053728-A6131M Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - A6131M - 053728-A6131M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - A6131M
053728-A6131M
PMIC - PMIC - AC DC Converters, Offline Switchers - A6131M 053728-A6131M
Manufacturer: Sanken Win Source Part Number: 053728-A6131M Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 35 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053728-A6131M
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Voltage - Start Up: 17.5V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 35 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 053728-A6131M
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - A6131M
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2P10B3J-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details