Rochester Electronics PMIC - AC DC Converters, Offline Switchers NCP1200P60

Description
IC OFFLINE SWITCH FLYBACK 8DIP
Description
IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1200P60 is a PWM current-mode controller designed for low-power universal offline supplies, available in SOIC,àí8 or PDIP,àí8 packages. It enables the creation of compact switch-mode power supplies with minimal external components, making it suitable for applications such as AC-DC adapters and offline battery chargers. The device operates at a fixed frequency of 60 kHz and features current-mode control with skip-cycle capability, which enhances efficiency at light loads by reducing acoustic noise. Key features include integrated output short-circuit protection, no auxiliary winding operation, and a peak current source/sink capability of 250 mA. The controller is self-supplied from the DC rail, ensuring functionality even under low output voltage or short-circuit conditions. Additionally, it incorporates built-in frequency jittering to lower electromagnetic interference (EMI) and has internal temperature shutdown for added reliability. The NCP1200P60 is RoHS compliant and is designed to meet the needs of low-cost power supply solutions.

Datasheet Summary
Powered by GS/AI

The NCP1200P60 is a PWM current-mode controller designed for low-power universal offline supplies, available in SOIC,àí8 or PDIP,àí8 packages. It enables the creation of compact switch-mode power supplies with minimal external components, making it suitable for applications such as AC-DC adapters and offline battery chargers. The device operates at a fixed frequency of 60 kHz and features current-mode control with skip-cycle capability, which enhances efficiency at light loads by reducing acoustic noise. Key features include integrated output short-circuit protection, no auxiliary winding operation, and a peak current source/sink capability of 250 mA. The controller is self-supplied from the DC rail, ensuring functionality even under low output voltage or short-circuit conditions. Additionally, it incorporates built-in frequency jittering to lower electromagnetic interference (EMI) and has internal temperature shutdown for added reliability. The NCP1200P60 is RoHS compliant and is designed to meet the needs of low-cost power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1200P60 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200P60
PMIC - AC DC Converters, Offline Switchers NCP1200P60
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category AC-DC Converter Chips
Product Number NCP1200P60
Product Name PMIC - AC DC Converters, Offline Switchers
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details