Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 111668-A3940KLPTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 135°C (TA)
Case / Package: 28-TSSOP-EP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC MOTOR DRIVER 7V-40V 28TSSOP Product overview: A3940KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3940KLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
IC MOTOR DRIVER 7V-40V 28TSSOP
IC MOTOR DRIVER 7V-40V 28TSSOP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 111668-A3940KLPTR-T | 744-A3940KLPTR-T | 620-1293-2-ND | A3940KLPTR-T | A3940KLPTR-T | A3940KLPTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3940KLPTR-T | 7V 40V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 7 to 40 volts | 7 to 40 volts | ||||
| DC Input | 7 to 40 volts | 7 to 40 volts | ||||
| PC-Based Bus | Parallel |