Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A4939KLPTR-5-T A4939KLPTR-5-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011285-A4939KLPTR-5 -T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5.5 V to 50 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011285-A4939KLPTR-5 -T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5.5 V to 50 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A4939KLPTR-5-T - 1011285-A4939KLPTR-5-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4939KLPTR-5-T
1011285-A4939KLPTR-5-T
PMIC - PMIC - Motor Drivers, Controllers - A4939KLPTR-5-T 1011285-A4939KLPTR-5-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011285-A4939KLPTR-5 -T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5.5 V to 50 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011285-A4939KLPTR-5-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 28-TSSOP-EP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MOSFET DRIVER 3PH TSSOP - 26-A4939KLPTR-5-T - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRIVER 3PH TSSOP
26-A4939KLPTR-5-T
IC MOSFET DRIVER 3PH TSSOP 26-A4939KLPTR-5-T
IC MOSFET DRIVER 3PH TSSOP

IC MOSFET DRIVER 3PH TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1011285-A4939KLPTR-5-T 26-A4939KLPTR-5-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A4939KLPTR-5-T IC MOSFET DRIVER 3PH TSSOP
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7816691P - RS Components, Ltd.
Nexperia B.V.
Specs
Package Type SOT23; SOT-23
View Details
MOSFETs - 1827235P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
TEXAS INSTRUMENTS - TPS2031D - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC - 815-TPS2031D - Utmel Electronic Limited
Specs
rDS(on) 0.0330 ohms
PD 725 milliwatts
TJ -40 to 125 C (-40 to 257 F)
View Details