Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A4935KJPTR-T A4935KJPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125230-A4935KJPTR-T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Voltage - Load: 5.5 V to 50 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 48-LQFP-EP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125230-A4935KJPTR-T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Voltage - Load: 5.5 V to 50 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 48-LQFP-EP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A4935KJPTR-T - 125230-A4935KJPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4935KJPTR-T
125230-A4935KJPTR-T
PMIC - PMIC - Motor Drivers, Controllers - A4935KJPTR-T 125230-A4935KJPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 125230-A4935KJPTR-T Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Power MOSFET Voltage - Load: 5.5 V to 50 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 48-LQFP-EP (7x7) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 125230-A4935KJPTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 5.5 V to 50 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 48-LQFP-EP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 125230-A4935KJPTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A4935KJPTR-T
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers