Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190543-A3986SLD-T
Packaging: Bulk
Number of Pins: 38
Number of Outputs: 2
Output Current: 200 mA
Output Voltage: 50 V
Categories: Custom Parts
Case / Package: TSSOP
Alternative Parts (Cross-Reference): A3986SLDT;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 50 V
Min Supply Voltage: 12 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190543-A3986SLD-T |
| Product Name | Custom Parts - Custom Parts (0 - A) - A3986SLD-T |