Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3985SLDTR-T A3985SLDTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011192-A3985SLDTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 12 V to 50 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011192-A3985SLDTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 12 V to 50 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3985 is a digitally programmable dual full-bridge MOSFET driver for industrial bipolar 2-phase stepper motors or brushless DC motors, using external N-channel power MOSFETs with a 12 V to 50 V supply range. It is housed in a 38-pin TSSOP package with matte tin leadframe plating. The device features serial interface control for programmable off-time, mixed decay modes, 6-bit DAC current reference, synchronous rectification, cross-conduction protection, and adjustable dead time. Operation is supported over an ambient temperature range of -20°C to 85°C. Thermal shutdown and undervoltage lockout are included for protection. The A3985SLDTR-T is packaged as a tape and reel variant of 4,000 pieces per reel, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The A3985 is a digitally programmable dual full-bridge MOSFET driver for industrial bipolar 2-phase stepper motors or brushless DC motors, using external N-channel power MOSFETs with a 12 V to 50 V supply range. It is housed in a 38-pin TSSOP package with matte tin leadframe plating. The device features serial interface control for programmable off-time, mixed decay modes, 6-bit DAC current reference, synchronous rectification, cross-conduction protection, and adjustable dead time. Operation is supported over an ambient temperature range of -20°C to 85°C. Thermal shutdown and undervoltage lockout are included for protection. The A3985SLDTR-T is packaged as a tape and reel variant of 4,000 pieces per reel, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3985SLDTR-T - 1011192-A3985SLDTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3985SLDTR-T
1011192-A3985SLDTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3985SLDTR-T 1011192-A3985SLDTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011192-A3985SLDTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 12 V to 50 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011192-A3985SLDTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 12 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1011192-A3985SLDTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3985SLDTR-T
TJ -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 180 mA P-channel Trench MOSFET - BSS84AKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
MOSFETs - 1690696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details