Allegro MicroSystems Inc. Hall Effect Switch Ic; Hall Effect Type Allegro Microsystems A3516LUA

Description
Hall Effect Switch IC; Hall Effect Type:Linear; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No
Datasheet
Description
Hall Effect Switch IC; Hall Effect Type:Linear; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switch Ic; Hall Effect Type Allegro Microsystems - 01F1916 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch Ic; Hall Effect Type Allegro Microsystems
01F1916
Hall Effect Switch Ic; Hall Effect Type Allegro Microsystems 01F1916
Hall Effect Switch IC; Hall Effect Type:Linear; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

Hall Effect Switch IC; Hall Effect Type:Linear; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01F1916
Product Name Hall Effect Switch Ic; Hall Effect Type Allegro Microsystems
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers