Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134584-A3425LL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3.3 V ~ 18 V
Function: Bipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 3mT Trip, -3mT Release
Family Name: A3425
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 20mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): US4881KSE; US4881EUA-AAA-000-BU
Introduction Date: August 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH BIPOLAR 8SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1134584-A3425LL | A3425LL |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3425LL | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |