The A3422EKA is a Hall-effect direction-detection sensor IC in a 5-pin SIP through-hole package, designed for sensing rotational direction of a ring magnet in automotive and industrial applications. It integrates two photolithographicall
Win Source Part Number: 1184808-A3422EKA
Category: Sensors, Transducers>Magnetic
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Open Collector
Function: Bipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 18mA
Current - Output (Max): 30mA
Sensing Range: 7.5mT Trip, -7.5mT Release
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Through Hole
Package / Case: 5-SSIP
Supplier Device Package: 5-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1184808-A3422EKA |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |