Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3295KLHLT-T A3295KLHLT-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 811616-A3295KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 7.5mT Trip, 0.5mT Release Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V Current - Supply (Maximum): 8mA
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 811616-A3295KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 7.5mT Trip, 0.5mT Release Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V Current - Supply (Maximum): 8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3295KLHLT-T - 811616-A3295KLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3295KLHLT-T
811616-A3295KLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3295KLHLT-T 811616-A3295KLHLT-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 811616-A3295KLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 7.5mT Trip, 0.5mT Release Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V Current - Supply (Maximum): 8mA

Manufacturer: Allegro MicroSystems
Win Source Part Number: 811616-A3295KLHLT-T
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Sensing Range: 7.5mT Trip, 0.5mT Release
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23W
Current - Output (Maximum): 25mA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 24V
Current - Supply (Maximum): 8mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3295KLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3295KLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site
Switches (Solid State) - A3295KLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A3295KLHLT-T
Switches (Solid State) A3295KLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 811616-A3295KLHLT-T A3295KLHLT-T A3295KLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3295KLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data