Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766691-A3291KLHLT-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23W
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3 V ~ 24 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 10mT Trip, -10mT Release
Family Name: A3291
Categories: Sensors, Transducers
Manufacturer Package: SOT-23W
Current - Output (Maximum): 25mA
Maximum Supply Current: 8mA
Alternative Parts (Cross-Reference): AH920NTR-G1; AH373-WG-7; US1881ESE-AAA-000-RE
Introduction Date: March 25, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MAGNETIC SWITCH LATCH SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 766691-A3291KLHLT-T | A3291KLHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3291KLHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |