Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011145-A3283LLHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 18mT Trip, -18mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Latch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1011145-A3283LLHLT-T | A3283LLHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3283LLHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |