Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3281LLHLT-T A3281LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107359-A3281LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107359-A3281LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3281LLHLT-T - 107359-A3281LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3281LLHLT-T
107359-A3281LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3281LLHLT-T 107359-A3281LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 107359-A3281LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 107359-A3281LLHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Latch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3281LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3281LLHLT-T
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site
Switches (Solid State) - A3281LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A3281LLHLT-T
Switches (Solid State) A3281LLHLT-T
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 107359-A3281LLHLT-T A3281LLHLT-T A3281LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3281LLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sw, Unipolar, 7.5G, Sot-23-3 Rohs Compliant Infineon - 38AJ4412 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347081-A1182ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375844-ADL021-14E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-XFLGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers