Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3281ELT

Description
Win Source Part Number: 1190854-A3281ELT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Voltage - Supply: 4.2V ~ 24V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1190854-A3281ELT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Voltage - Supply: 4.2V ~ 24V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1190854-A3281ELT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1190854-A3281ELT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1190854-A3281ELT
Win Source Part Number: 1190854-A3281ELT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 9mT Trip, -9mT Release Voltage - Supply: 4.2V ~ 24V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1190854-A3281ELT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 9mT Trip, -9mT Release
Voltage - Supply: 4.2V ~ 24V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1190854-A3281ELT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617029-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details