Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 039053-A3280LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 4mT Trip, -4mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 039053-A3280LUA-T | A3280LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |