Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LLT A3280LLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134251-A3280LLT Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134251-A3280LLT Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LLT - 134251-A3280LLT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LLT
134251-A3280LLT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LLT 134251-A3280LLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 134251-A3280LLT Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 134251-A3280LLT
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 4mT Trip, -4mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-89-3
Purpose: Latch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3280LLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3280LLT
MAGNETIC SWITCH LATCH SOT89-3

MAGNETIC SWITCH LATCH SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 134251-A3280LLT A3280LLT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280LLT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347430-A1148ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details