Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280ELHLT A3280ELHLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011141-A3280ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011141-A3280ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280ELHLT - 1011141-A3280ELHLT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280ELHLT
1011141-A3280ELHLT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280ELHLT 1011141-A3280ELHLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011141-A3280ELHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011141-A3280ELHLT
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 4mT Trip, -4mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Purpose: Latch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3280ELHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3280ELHLT
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011141-A3280ELHLT A3280ELHLT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3280ELHLT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347240-A1222ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Hall Effect Switch, Unipolar, 3Pin Rohs Compliant Infineon - 25AK1419 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT - 861929-AS5013-IQFT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 16-QFN (4x4)
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details