Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3245LLHLT-T A3245LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908892-A3245LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908892-A3245LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3245LLHLT-T - 908892-A3245LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3245LLHLT-T
908892-A3245LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3245LLHLT-T 908892-A3245LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908892-A3245LLHLT-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908892-A3245LLHLT-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W
Package: Reel - TR
Package: SOT-23W
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3245LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3245LLHLT-T
MAGNETIC SWITCH OMNIPOLAR SOT23W

MAGNETIC SWITCH OMNIPOLAR SOT23W

Supplier's Site
Switches (Solid State) - A3245LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A3245LLHLT-T
Switches (Solid State) A3245LLHLT-T
MAGNETIC SWITCH OMNIPOLAR SOT23W

MAGNETIC SWITCH OMNIPOLAR SOT23W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 908892-A3245LLHLT-T A3245LLHLT-T A3245LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3245LLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1260ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010 - TLE5009 E2010 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Linear, Compass (ICs) - SS495A1-S - ODG (Origin Data Global)
Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 10.5 volts
View Details
2 suppliers