Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3242LUA-T A3242LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908891-A3242LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908891-A3242LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3242LUA-T - 908891-A3242LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3242LUA-T
908891-A3242LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3242LUA-T 908891-A3242LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908891-A3242LUA-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908891-A3242LUA-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3242LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3242LUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 908891-A3242LUA-T A3242LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3242LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 - TLE4998P3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details