Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LLHLT A3240LLHLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 108931-A3240LLHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 108931-A3240LLHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LLHLT - 108931-A3240LLHLT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LLHLT
108931-A3240LLHLT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LLHLT 108931-A3240LLHLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 108931-A3240LLHLT Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 4.2 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 108931-A3240LLHLT
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.2 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3240LLHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3240LLHLT
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 108931-A3240LLHLT A3240LLHLT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3240LLHLT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220LLHLT-T - 076665-A1220LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, MSOP - AA006-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details