Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3230ELHLT

Description
Win Source Part Number: 1347096-A3230ELHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 2.5mT Trip, -2.5mT Release Voltage - Supply: 3.6V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347096-A3230ELHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 2.5mT Trip, -2.5mT Release Voltage - Supply: 3.6V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347096-A3230ELHLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347096-A3230ELHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347096-A3230ELHLT
Win Source Part Number: 1347096-A3230ELHLT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Bipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 2.5mT Trip, -2.5mT Release Voltage - Supply: 3.6V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347096-A3230ELHLT
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Bipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5mA
Current - Output (Max): 60mA
Sensing Range: 2.5mT Trip, -2.5mT Release
Voltage - Supply: 3.6V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3230ELHLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3230ELHLT
MAGNETIC SWITCH BIPOLAR SOT23W

MAGNETIC SWITCH BIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347096-A3230ELHLT A3230ELHLT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C8 - TLE4999C8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details