Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3214LUA

Description
Win Source Part Number: 1381288-A3214LUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381288-A3214LUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381288-A3214LUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381288-A3214LUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381288-A3214LUA
Win Source Part Number: 1381288-A3214LUA Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Bulk Standard Package: 500 pcs Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381288-A3214LUA
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Package: Bulk
Standard Package: 500 pcs
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±7mT Trip, ±1mT Release
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3214LUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3214LUA
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381288-A3214LUA A3214LUA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details