Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011133-A3214LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±7mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH OMNIPOLAR 3SIP
MAGNETIC SWITCH OMNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1011133-A3214LUA-T | A3214LUA-T | A3214LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214LUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |