Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3214EUA

Description
Win Source Part Number: 1340341-A3214EUA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1340341-A3214EUA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1340341-A3214EUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1340341-A3214EUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1340341-A3214EUA
Win Source Part Number: 1340341-A3214EUA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1340341-A3214EUA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±7mT Trip, ±1mT Release
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3214EUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3214EUA
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1340341-A3214EUA A3214EUA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data