Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214EUA-T A3214EUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908889-A3214EUA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908889-A3214EUA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214EUA-T - 908889-A3214EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214EUA-T
908889-A3214EUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214EUA-T 908889-A3214EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908889-A3214EUA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP Package: Bulk Package: 3-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908889-A3214EUA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Package: Bulk
Package: 3-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Hall Effect Ic; Hall Effect Type Allegro Microsystems - 65K5165 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Ic; Hall Effect Type Allegro Microsystems
65K5165
Hall Effect Ic; Hall Effect Type Allegro Microsystems 65K5165
Hall Effect IC; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Hall Effect IC; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3214EUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3214EUA-T
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 908889-A3214EUA-T 65K5165 A3214EUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3214EUA-T Hall Effect Ic; Hall Effect Type Allegro Microsystems Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data