Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3213LUA-T A3213LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011131-A3213LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011131-A3213LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3213LUA-T - 1011131-A3213LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3213LUA-T
1011131-A3213LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3213LUA-T 1011131-A3213LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011131-A3213LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±7mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011131-A3213LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±7mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3213LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3213LUA-T
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site
Switches (Solid State) - A3213LUA-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A3213LUA-T
Switches (Solid State) A3213LUA-T
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011131-A3213LUA-T A3213LUA-T A3213LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3213LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data