Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3212LLHLT-T A3212LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198409-A3212LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±6.5mT Trip, ±1mT Release Family Name: A3212 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): TLE49161KXT; TLE4916-1K; TLE49161KHTSA1; Introduction Date: March 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Industrial, Medical
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198409-A3212LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±6.5mT Trip, ±1mT Release Family Name: A3212 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): TLE49161KXT; TLE4916-1K; TLE49161KHTSA1; Introduction Date: March 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Industrial, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3212LLHLT-T - 198409-A3212LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3212LLHLT-T
198409-A3212LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3212LLHLT-T 198409-A3212LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198409-A3212LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±6.5mT Trip, ±1mT Release Family Name: A3212 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): TLE49161KXT; TLE4916-1K; TLE49161KHTSA1; Introduction Date: March 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Industrial, Medical

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198409-A3212LLHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±6.5mT Trip, ±1mT Release
Family Name: A3212
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): TLE49161KXT; TLE4916-1K; TLE49161KHTSA1;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Industrial, Medical

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3212LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3212LLHLT-T
MAGNETIC SWITCH OMNIPOLAR SOT23W

MAGNETIC SWITCH OMNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198409-A3212LLHLT-T A3212LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3212LLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Applications Consumer; Industrial; Medical
Package / Mounting SOT-23W
Unlock Full Specs
to access all available technical data