Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011128-A3211ELHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH OMNIPOLAR SOT23W
MAGNETIC SWITCH OMNIPOLAR SOT23W
HALL EFFECT SWITCH, 55G, 1 mA, SOT-23, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1011128-A3211ELHLT-T | A3211ELHLT-T | A3211ELHLT-T | 57K6165 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211ELHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Switch, 55G, 1 Ma, Sot-23, Full Reel; Hall Effect Type Allegro Microsystems |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SOT-23W | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |