Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211EEHLT-T A3211EEHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011127-A3211EEHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLP/DFN (2x3) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011127-A3211EEHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLP/DFN (2x3) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211EEHLT-T - 1011127-A3211EEHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211EEHLT-T
1011127-A3211EEHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211EEHLT-T 1011127-A3211EEHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011127-A3211EEHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLP/DFN (2x3) Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011127-A3211EEHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLP/DFN (2x3)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A3211EEHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3211EEHLT-T
MAG SWITCH OMNIPOLAR 6MLP/DFN

MAG SWITCH OMNIPOLAR 6MLP/DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011127-A3211EEHLT-T A3211EEHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A3211EEHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data