Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers A2982ELW

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1320398-A2982ELW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Bulk Standard Package: 37 Mounting: Surface Mount Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 5V ~ 50V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: A2982 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1320398-A2982ELW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Bulk Standard Package: 37 Mounting: Surface Mount Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 5V ~ 50V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: A2982 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320398-A2982ELW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320398-A2982ELW
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320398-A2982ELW
Manufacturer: Allegro MicroSystems Win Source Part Number: 1320398-A2982ELW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Bulk Standard Package: 37 Mounting: Surface Mount Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 5V ~ 50V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: A2982 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Allegro MicroSystems
Win Source Part Number: 1320398-A2982ELW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Bulk
Standard Package: 37
Mounting: Surface Mount
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 8
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 5V ~ 50V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A2982
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320398-A2982ELW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details