The A19520 is a vibration-tolerant Hall-effect sensor IC designed to measure rotational speed and direction of transmission targets using ring magnets or ferrous components. It features a 2-pin miniature SIP package (suffix UB) with an integrated capacitor, available in 10 nF or 22 nF variants, and operates from -40°C to 150°C ambient. The device employs a two-wire current source output with pulse-width modulation and is ASIL B compliant as a safety element out-of-context under ISO 26262. It includes integrated diagnostics and EEPROM for factory traceability, with high vibration immunity and adaptive algorithms for stable operation under dynamic air gap conditions.
Transmission Sensor ICs
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A19520LUBBTN-RSNHPYUE |
| Product Name | 2-Wire ASIL Compliant Transmission Speed And Direction IC |
| Sensor Type | Magnetic |