The A19420 is a two-wire, high-accuracy Hall-effect sensor IC designed for measuring rotational speed of ring magnets or ferrous targets in automotive applications. It features differential sensing for common-mode magnetic field rejection, an integrated 10 nF capacitor for EMC, and ASIL B compliance as a safety element out-of-context under ISO 26262. The device is supplied in a 2-pin SIP package (suffix UB) with an overmolded lead-stabilizing bar. Operating ambient temperature ranges from -40°C to 150°C, with a maximum junction temperature of 165°C. The part includes EEPROM for traceability and supports SolidSpeed Digital Architecture for stable performance under dynamic air gap conditions.
The A19420 provides precise speed sensing for ring magnets or ferrous targets, with ASIL B compliance for functional safety in automotive applications. Features include a two-wire interface, integrated diagnostics, and differential sensing for robust performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A19420LUBBTN-E |
| Product Name | 2-Wire High-Accuracy Hall-Effect Transmission Speed Sensor IC |
| Sensor Type | Magnetic |