The A1667LK-T is a true zero-speed, high-accuracy ring magnet sensor IC designed for digital sensing applications in automotive transmissions and industrial equipment, featuring air gap independence, dynamic offset compensation, and true zero-speed operation. It is packaged in a 4-pin SIP through-hole package with a matte-tin-plated leadframe, operates over a supply voltage range of 4 to 24 V, and includes undervoltage lockout, an open-drain output with 25 mA current sinking capability, and a maximum junction temperature of 165 °C. The device supports operational frequencies up to 12 kHz and provides defined power-on state and fast startup. The package is lead-free and complies with automotive temperature ranges from -40 °C to 150 °C.
The A1667 provides precise speed and position sensing for ring magnet-based applications, featuring true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive and industrial environments.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
MAGNETIC SWITCH 4SIP
MAGNETIC SWITCH 4SIP
| Allegro MicroSystems Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1667LK-T | A1667LK-T | A1667LK-T |
| Product Name | 3-Wire Differential Speed Sensor IC | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |