Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1425LK-T A1425LK-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011013-A1425LK-T Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 1.1mT Trip, -1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 4-SIP Purpose: Special Purpose Supply Voltage - Operating: 4 V to 26.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011013-A1425LK-T Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 1.1mT Trip, -1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 4-SIP Purpose: Special Purpose Supply Voltage - Operating: 4 V to 26.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1425LK-T - 1011013-A1425LK-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1425LK-T
1011013-A1425LK-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1425LK-T 1011013-A1425LK-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011013-A1425LK-T Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 25mA Sensing Range: 1.1mT Trip, -1.1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 4-SIP Purpose: Special Purpose Supply Voltage - Operating: 4 V to 26.5 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011013-A1425LK-T
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 25mA
Sensing Range: 1.1mT Trip, -1.1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 4-SIP
Purpose: Special Purpose
Supply Voltage - Operating: 4 V to 26.5 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1425LK-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1425LK-T
MAGNETIC SWITCH SPEC PURP 4SIP

MAGNETIC SWITCH SPEC PURP 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011013-A1425LK-T A1425LK-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1425LK-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 - TLE493D-P3B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
15 Oe Sat. Analog Sensor, 5.5 KOhm, SOIC - AAL002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details